Lite-On Electronics, Inc. Discrete Semiconductor Products DF08S-F

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251569-DF08S-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; DF08S-T-F; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 251569-DF08S-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; DF08S-T-F; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251569-DF08S-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251569-DF08S-F
Discrete Semiconductor Products 251569-DF08S-F
Manufacturer: Lite-On Inc. Win Source Part Number: 251569-DF08S-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF08S Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; DF08S-T-F; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 251569-DF08S-F
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF08S
Alternative Parts (Cross-Reference): DB106S; DF08S; CBR1-D080S; DF08S-T-F;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
800V 1A Diode and Rectifier - 299-DF08S-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
299-DF08S-F
800V 1A Diode and Rectifier 299-DF08S-F
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS Product overview: DF08S-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-F can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS Product overview: DF08S-F from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 251569-DF08S-F 299-DF08S-F
Product Name Discrete Semiconductor Products 800V 1A Diode and Rectifier
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467572P - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDH5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 2000 ns
View Details