Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY17F-4M CNY17F-4M

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 771697-CNY17F-4M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: CNY17F-4M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): CNY17F-2XG; CNY17F-4XG; CNY17F-4G; CNY17F-1G; Introduction Date: December 07, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 771697-CNY17F-4M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: CNY17F-4M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): CNY17F-2XG; CNY17F-4XG; CNY17F-4G; CNY17F-1G; Introduction Date: December 07, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4M - 771697-CNY17F-4M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4M
771697-CNY17F-4M
Optoisolators - Transistor, Photovoltaic Output - CNY17F-4M 771697-CNY17F-4M
Manufacturer: Lite-On Inc. Win Source Part Number: 771697-CNY17F-4M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Rise / Fall Time (Typ): 5μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: CNY17F-4M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Output Current per Channel: 150mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 160% @ 10mA Current Transfer Ratio (Maximum): 320% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): CNY17F-2XG; CNY17F-4XG; CNY17F-4G; CNY17F-1G; Introduction Date: December 07, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 771697-CNY17F-4M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Rise / Fall Time (Typ): 5μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: CNY17F-4M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 160% @ 10mA
Current Transfer Ratio (Maximum): 320% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): CNY17F-2XG; CNY17F-4XG; CNY17F-4G; CNY17F-1G;
Introduction Date: December 07, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 771697-CNY17F-4M
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-4M
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers