The CNY17F-2M is a dual-in-line packaged photocoupler with a 5000Vrms isolation voltage and a current transfer ratio ranging from 63% to 125% at 10mA forward current and 5V collector-emitter voltage. It features a 70V collector-emitter breakdown voltage, a typical response time of 5μs, and complies with safety standards including UL, TUV, CSA, VDE, and RoHS. The part is designed for applications such as power supply regulation, digital logic interfaces, and industrial control systems. The wide lead spacing package measures 8.70mm between leads, with a creepage and clearance distance of at least 7.0mm. It operates over a temperature range of -55°C to +100°C and meets MSL class 1 for moisture sensitivity.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-2M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2M |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |