The CNY17F-2 is a transistor-output photocoupler in a dual-in-line package, designed for signal isolation in power supplies, digital logic, and industrial control systems. It features a minimum current transfer ratio of 63% at an input current of 10 mA and collector-emitter voltage of 5 V. The device supports a collector-emitter voltage rating of 70 V, an isolation voltage of 5,000 Vrms, and a creepage and clearance distance of at least 7.0 mm. It meets safety approvals including UL, TUV, CSA, VDE, and RoHS, with an operating temperature range of -55 to 100 °C. Response times are typified at 5 µs for rise and fall under specified test conditions.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: CNY17F-2 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2 |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |