Lite-On Electronics, Inc. Custom Parts - Custom Parts (B - D) - BAV21WSF BAV21WSF

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128584-BAV21WSF Forward Voltage: 1.2 V Forward Current: 200 mA Output Current: 200 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 100 nA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 50 ns
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128584-BAV21WSF Forward Voltage: 1.2 V Forward Current: 200 mA Output Current: 200 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 100 nA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 50 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BAV21WSF - 1128584-BAV21WSF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BAV21WSF
1128584-BAV21WSF
Custom Parts - Custom Parts (B - D) - BAV21WSF 1128584-BAV21WSF
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128584-BAV21WSF Forward Voltage: 1.2 V Forward Current: 200 mA Output Current: 200 mA Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 100 nA Max Repetitive Reverse Voltage (Vrrm): 200 V Reverse Recovery Time: 50 ns

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128584-BAV21WSF
Forward Voltage: 1.2 V
Forward Current: 200 mA
Output Current: 200 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 100 nA
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 50 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1128584-BAV21WSF
Product Name Custom Parts - Custom Parts (B - D) - BAV21WSF
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details
High-voltage switching diode - BAS21GW-QJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers