Lite-On Electronics, Inc. Schottky 30V 1A Diode and Rectifier B130L

Description
Rectifier Diode Schottky 30V 1A 2-Pin SMA Product overview: B130L from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 30V 1A 2-Pin SMA Product overview: B130L from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-B130L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-B130L
Schottky 30V 1A Diode and Rectifier 280-B130L
Rectifier Diode Schottky 30V 1A 2-Pin SMA Product overview: B130L from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130L can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 1A 2-Pin SMA Product overview: B130L from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B130L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221941-B130L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221941-B130L
Discrete Semiconductor Products 221941-B130L
Manufacturer: Lite-On Inc. Win Source Part Number: 221941-B130L Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B130L Alternative Parts (Cross-Reference): CD214A-B130L; CD214A-B130LLF; NRVBA130LT3G; NRVBA130LT3; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Communications & Networking, Imaging, Video & Vision, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 221941-B130L
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: B130L
Alternative Parts (Cross-Reference): CD214A-B130L; CD214A-B130LLF; NRVBA130LT3G; NRVBA130LT3;
Introduction Date: September 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Communications & Networking, Imaging, Video & Vision, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B130L 221941-B130L
Product Name Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data