Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039852-6N135-L
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 8
Isolation Voltage: 2.5 kV
Categories: OEM Parts(0-9)
Case / Package: DIP
Alternative Parts (Cross-Reference): 6N135-L6N135L;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Max Input Current: 25 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039852-6N135-L |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6N135-L |