The 4N35S-TA is a surface-mount photocoupler with a dual-in-line package variant, featuring 3,550Vrms input-output isolation voltage, a current transfer ratio of at least 100% at 10mA input current and 10V output voltage, and a typical response time of 3µs. It meets safety standards including UL, CSA, VDE, and CQC, with a creepage and clearance distance of 7.0mm minimum and an operating isolation voltage of 420V peak. The device complies with RoHS and has a MSL rating of 1. It is packaged in tape and reel format with 1,000 units per reel.
Transistor Output Optocoupler, 1-Element, 3550V Isolation, Product overview: 4N35S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3550V. Search-friendly keywords include transistor, BJT, switching, amplification, 3550V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35S-TA |
| Product Name | 3550V Bipolar Transistor |
| TJ | -55 C (-67 F) |