The 4N25S is a 6-pin surface-mount photo coupler featuring a bipolar transistor output and 2500 Vrms isolation. It is packaged in a surface-mount configuration with lead bends for PCB mounting, and supports a collector-emitter voltage of 30 V, collector current of 100 mA, and total power dissipation of 250 mW. It meets UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety standards. The current transfer ratio is a minimum of 20% at 10 mA forward current and 10 V collector-emitter voltage. Rise and fall times are typified at 3 µs with a 100 Ω load. Operating temperature ranges from -55 °C to +100 °C.
Transistor Output Optocoupler, 1-Element, 2500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N25S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25S |
| Product Name | SMD 2500V Bipolar Transistor |
| TJ | -55 C (-67 F) |