LISTA AG Office Storage Cabinets

Description
Features High-quality welded sheet steel construction, sheet steel cover, painted Roller shutter made of plastic, colour: light grey, RAL 7035. Adjustable shelves, slotted, slots every 15 mm for insertion of shelf dividers or plug-in dividers, height-adjustable in 25 mm increments, colour: grey, NCS S 2502-R Maximum load capacity: housing 50 kg, adjustable shelves depending on width 32 or 47 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Housing and cover available in 12 standard colours and 12 optional colours
Description
Features High-quality welded sheet steel construction, sheet steel cover, painted Roller shutter made of plastic, colour: light grey, RAL 7035. Adjustable shelves, slotted, slots every 15 mm for insertion of shelf dividers or plug-in dividers, height-adjustable in 25 mm increments, colour: grey, NCS S 2502-R Maximum load capacity: housing 50 kg, adjustable shelves depending on width 32 or 47 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Housing and cover available in 12 standard colours and 12 optional colours

Suppliers

Company
Product
Description
Supplier Links
Office Storage Cabinets -  - LISTA AG
Erlen, Switzerland
Office Storage Cabinets
Office Storage Cabinets
Features High-quality welded sheet steel construction, sheet steel cover, painted Roller shutter made of plastic, colour: light grey, RAL 7035. Adjustable shelves, slotted, slots every 15 mm for insertion of shelf dividers or plug-in dividers, height-adjustable in 25 mm increments, colour: grey, NCS S 2502-R Maximum load capacity: housing 50 kg, adjustable shelves depending on width 32 or 47 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Housing and cover available in 12 standard colours and 12 optional colours

Features

  • High-quality welded sheet steel construction, sheet steel cover, painted
  • Roller shutter made of plastic, colour: light grey, RAL 7035.
  • Adjustable shelves, slotted, slots every 15 mm for insertion of shelf dividers or plug-in dividers, height-adjustable in 25 mm increments, colour: grey, NCS S 2502-R
  • Maximum load capacity: housing 50 kg, adjustable shelves depending on width 32 or 47 kg
  • Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable
  • Housing and cover available in 12 standard colours and 12 optional colours
Supplier's Site

Technical Specifications

  LISTA AG
Product Category Cabinets and Casework
Product Name Office Storage Cabinets
Use Commercial
Type Shelving Cabinet
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1324408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 12.68 inch (322 mm)
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details