LISTA AG Drawer Storage Wall

Description
The drawer wall combines all the benefits of a drawer cabinet with those of shelving units. Drawers, pull-out and adjustable shelves can be combined flexibly to create a multitude of different installations. Necessary changes can be carried out by simply reconfiguring the individual elements. Thanks to the variety of system elements available, installations can be created to match your logistic systems. For numbered storage or IT-managed put-away logic, drawer walls allow you to organise things perfectly. Benefits Side frame Stable side frames result in a high load capacity. At the end of a row of shelves, the frames can be fitted with a side wall. Adjustable and universal shelves The adjustable shelves are hung by carriers in the side frames. The universal shelves are bolted to the side Frames. Partial and full-height vertical pull-outs To store in a hanging position and protect predefined tools, vertical pull-outs can also be equipped with storage shelves, perforated boards and adjustable shelves for all or part of their height. Drawers with full extension No-crossbar differential pull-out ensures perfect balance. The drawer load is selectable (75 kg or 200 kg). Special installations for mobile devices Thus, neither the means nor take under custody cargo damage, LISTA uses various safeguards and security mechanisms. Safety ladders When accessing the drawers and shelves in the upper areas, a convenient safety ladder is useful. Heavy-duty pull-out shelves The heavy-duty pull-out shelves cope even at high loads with outstanding quiteness. Capacity up to 350 kg. Lockability LISTA drawer storage can be fitted with lockable roller shutters and doors.
Description
The drawer wall combines all the benefits of a drawer cabinet with those of shelving units. Drawers, pull-out and adjustable shelves can be combined flexibly to create a multitude of different installations. Necessary changes can be carried out by simply reconfiguring the individual elements. Thanks to the variety of system elements available, installations can be created to match your logistic systems. For numbered storage or IT-managed put-away logic, drawer walls allow you to organise things perfectly. Benefits Side frame Stable side frames result in a high load capacity. At the end of a row of shelves, the frames can be fitted with a side wall. Adjustable and universal shelves The adjustable shelves are hung by carriers in the side frames. The universal shelves are bolted to the side Frames. Partial and full-height vertical pull-outs To store in a hanging position and protect predefined tools, vertical pull-outs can also be equipped with storage shelves, perforated boards and adjustable shelves for all or part of their height. Drawers with full extension No-crossbar differential pull-out ensures perfect balance. The drawer load is selectable (75 kg or 200 kg). Special installations for mobile devices Thus, neither the means nor take under custody cargo damage, LISTA uses various safeguards and security mechanisms. Safety ladders When accessing the drawers and shelves in the upper areas, a convenient safety ladder is useful. Heavy-duty pull-out shelves The heavy-duty pull-out shelves cope even at high loads with outstanding quiteness. Capacity up to 350 kg. Lockability LISTA drawer storage can be fitted with lockable roller shutters and doors.

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage Wall -  - LISTA AG
Erlen, Switzerland
Drawer Storage Wall
Drawer Storage Wall
The drawer wall combines all the benefits of a drawer cabinet with those of shelving units. Drawers, pull-out and adjustable shelves can be combined flexibly to create a multitude of different installations. Necessary changes can be carried out by simply reconfiguring the individual elements. Thanks to the variety of system elements available, installations can be created to match your logistic systems. For numbered storage or IT-managed put-away logic, drawer walls allow you to organise things perfectly. Benefits Side frame Stable side frames result in a high load capacity. At the end of a row of shelves, the frames can be fitted with a side wall. Adjustable and universal shelves The adjustable shelves are hung by carriers in the side frames. The universal shelves are bolted to the side Frames. Partial and full-height vertical pull-outs To store in a hanging position and protect predefined tools, vertical pull-outs can also be equipped with storage shelves, perforated boards and adjustable shelves for all or part of their height. Drawers with full extension No-crossbar differential pull-out ensures perfect balance. The drawer load is selectable (75 kg or 200 kg). Special installations for mobile devices Thus, neither the means nor take under custody cargo damage, LISTA uses various safeguards and security mechanisms. Safety ladders When accessing the drawers and shelves in the upper areas, a convenient safety ladder is useful. Heavy-duty pull-out shelves The heavy-duty pull-out shelves cope even at high loads with outstanding quiteness. Capacity up to 350 kg. Lockability LISTA drawer storage can be fitted with lockable roller shutters and doors.

The drawer wall combines all the benefits of a drawer cabinet with those of shelving units. Drawers, pull-out and adjustable shelves can be combined flexibly to create a multitude of different installations. Necessary changes can be carried out by simply reconfiguring the individual elements. Thanks to the variety of system elements available, installations can be created to match your logistic systems. For numbered storage or IT-managed put-away logic, drawer walls allow you to organise things perfectly.

Benefits

Side frame

Stable side frames result in a high load capacity. At the end of a row of shelves, the frames can be fitted with a side wall.

Adjustable and universal shelves

The adjustable shelves are hung by carriers in the side frames. The universal shelves are bolted to the side Frames.

Partial and full-height vertical pull-outs

To store in a hanging position and protect predefined tools, vertical pull-outs can also be equipped with storage shelves, perforated boards and adjustable shelves for all or part of their height.

Drawers with full extension

No-crossbar differential pull-out ensures perfect balance. The drawer load is selectable (75 kg or 200 kg).

Special installations for mobile devices

Thus, neither the means nor take under custody cargo damage, LISTA uses various safeguards and security mechanisms.

Safety ladders

When accessing the drawers and shelves in the upper areas, a convenient safety ladder is useful.

Heavy-duty pull-out shelves

The heavy-duty pull-out shelves cope even at high loads with outstanding quiteness. Capacity up to 350 kg.

Lockability

LISTA drawer storage can be fitted with lockable roller shutters and doors.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Cabinets and Casework
Product Name Drawer Storage Wall
Use Industrial
Type Casework System
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Punching tool storage - N5PAEG-3801L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details