Linx Technologies LR Series - 315MHz RF Transmitter Module TXM-315-LR

Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Merlin, OR, USA
LR Series - 315MHz RF Transmitter Module
TXM-315-LR
LR Series - 315MHz RF Transmitter Module TXM-315-LR
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LR Series RF Transmitter and Receiver Modules

Longer Range Transmitters and Receivers for Digital Data

Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Network and Communication Chips
Product Number TXM-315-LR
Product Name LR Series - 315MHz RF Transmitter Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products