Linx Technologies QS Series USB Interface Module

Description
Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested
Description
Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested

Suppliers

Company
Product
Description
Supplier Links
QS Series USB Interface Module -  - Linx Technologies
Merlin, OR, USA
QS Series USB Interface Module
QS Series USB Interface Module
Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming Streamline production: save time and money with modules that are already tested

Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port.

Benefits

  • Connect serial devices: convert CMOS/TTL signals to USB and back again
  • Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit)
  • Integrate with ease: simple hardware configuration lets you translate data without programming
  • Streamline production: save time and money with modules that are already tested
Supplier's Site

Technical Specifications

  Linx Technologies
Product Category IC Interfaces
Product Name QS Series USB Interface Module
Technology USB; RS232; RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers