The MS Long-Range Handheld Transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our MS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Ease of use and security are dramatically enhanced by the on-board MS Series encoder, which allows instant creation of up to 16,777,216 (2 ) unique addresses without cumbersome DIP switches or cut traces. When paired with a MS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell.
Features
Applications
| Linx Technologies | |
|---|---|
| Product Category | Industrial Remote Controls |
| Product Number | OTX-418-HH-LR8-MS |
| Product Name | 418MHz MS Long-Range Handheld Transmitter |
| Form Factor | Handheld |
| Radio Technology | Transmitter |
| Interface Type | Pushbutton |
| Number of Transmitters | 1 to 8 |
| Features | Battery Powered |