Linx Technologies Interface - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 LICAL-ENC-MS001

Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778614-LICAL-ENC-MS0 01 Series: MS Packaging: Reel package Type: Data Encoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778614-LICAL-ENC-MS0 01 Series: MS Packaging: Reel package Type: Data Encoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LICAL-ENC-MS001 is a remote control encoder designed for various applications, including keyless entry, security systems, and remote device control. It features a 24-bit address size, allowing for up to 16,777,216 unique addresses, which minimizes the risk of address conflicts. The encoder operates within a voltage range of 2.0 to 5.5V and has a low supply current of 370µA at 3V, with an ultra-low standby current of 0.1µA. This device supports eight data lines and offers selectable baud rates, making it versatile for different communication needs. It is housed in a compact 20-pin SSOP package, facilitating easy integration into various designs. The encoder also provides definable recognition authority and outputs the originating encoder ID for identification purposes. However, it is important to note that this product should not be used in life and property safety situations without appropriate redundancies and compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The LICAL-ENC-MS001 is a remote control encoder designed for various applications, including keyless entry, security systems, and remote device control. It features a 24-bit address size, allowing for up to 16,777,216 unique addresses, which minimizes the risk of address conflicts. The encoder operates within a voltage range of 2.0 to 5.5V and has a low supply current of 370µA at 3V, with an ultra-low standby current of 0.1µA. This device supports eight data lines and offers selectable baud rates, making it versatile for different communication needs. It is housed in a compact 20-pin SSOP package, facilitating easy integration into various designs. The encoder also provides definable recognition authority and outputs the originating encoder ID for identification purposes. However, it is important to note that this product should not be used in life and property safety situations without appropriate redundancies and compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 - 778614-LICAL-ENC-MS001 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001
778614-LICAL-ENC-MS001
Interface - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 778614-LICAL-ENC-MS001
Manufacturer: Linx Technologies Inc. Win Source Part Number: 778614-LICAL-ENC-MS0 01 Series: MS Packaging: Reel package Type: Data Encoder Package: 20-SSOP (0.209", 5.30mm Width) Applications: Alarm Systems, Communication Systems Mounting: SMD Operating Supply Voltage: 2.0 V ~ 5.5 V Family Name: MS001 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Introduction Date: April 18, 2011 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 778614-LICAL-ENC-MS001
Series: MS
Packaging: Reel package
Type: Data Encoder
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Alarm Systems, Communication Systems
Mounting: SMD
Operating Supply Voltage: 2.0 V ~ 5.5 V
Family Name: MS001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Introduction Date: April 18, 2011
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - LICAL-ENC-MS001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
LICAL-ENC-MS001
Encoders, Decoders, Converters LICAL-ENC-MS001
Remote Control Encoder IC Alarm Systems, Communication Systems 20-SSOP

Remote Control Encoder IC Alarm Systems, Communication Systems 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
LICAL-ENC-MS001
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters LICAL-ENC-MS001
IC REMOTE CONTROL ENCODER 20SSOP

IC REMOTE CONTROL ENCODER 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 778614-LICAL-ENC-MS001 LICAL-ENC-MS001 LICAL-ENC-MS001
Product Name Interface - Interface - Encoders, Decoders, Converters - LICAL-ENC-MS001 Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Supply Voltage Other; 2.0 V ~ 5.5 V Other; 2.0V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details