Linx Technologies RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHLR-433-MD CMD-HHLR-433-MD

Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 792877-CMD-HHLR-433- MD Frequency: 433MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Function: Transmitter, OOK Interface: Handheld, 8 Button Modulation or Protocol: ASK, OOK Family Name: CMD-HHLR-433 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CMD-HHLR-433; Introduction Date: February 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linx Technologies Inc. Win Source Part Number: 792877-CMD-HHLR-433- MD Frequency: 433MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Function: Transmitter, OOK Interface: Handheld, 8 Button Modulation or Protocol: ASK, OOK Family Name: CMD-HHLR-433 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CMD-HHLR-433; Introduction Date: February 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHLR-433-MD - 792877-CMD-HHLR-433-MD - Win Source Electronics
Laguna Hills, CA, United States
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHLR-433-MD
792877-CMD-HHLR-433-MD
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHLR-433-MD 792877-CMD-HHLR-433-MD
Manufacturer: Linx Technologies Inc. Win Source Part Number: 792877-CMD-HHLR-433- MD Frequency: 433MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Function: Transmitter, OOK Interface: Handheld, 8 Button Modulation or Protocol: ASK, OOK Family Name: CMD-HHLR-433 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): CMD-HHLR-433; Introduction Date: February 07, 2008 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 792877-CMD-HHLR-433-MD
Frequency: 433MHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Function: Transmitter, OOK
Interface: Handheld, 8 Button
Modulation or Protocol: ASK, OOK
Family Name: CMD-HHLR-433
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): CMD-HHLR-433;
Introduction Date: February 07, 2008
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 792877-CMD-HHLR-433-MD
Product Name RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHLR-433-MD
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products