Linx Technologies Antennas ANT-MAG-B85-TNC

Description
Antennas 85mm Magnetic Base TNC Connector
Description
Antennas 85mm Magnetic Base TNC Connector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 85mm Magnetic Base TNC Connector

Antennas 85mm Magnetic Base TNC Connector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-MAG-B85-TNC
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers