Linx Technologies Antennas ANT-MAG-B85-RPS

Description
Antennas 85mm Magnetic Base RPSMA Connector
Description
Antennas 85mm Magnetic Base RPSMA Connector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 85mm Magnetic Base RPSMA Connector

Antennas 85mm Magnetic Base RPSMA Connector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ANT-MAG-B85-RPS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers