Linx Technologies 50mm MAG Series magnetic base with SMA connector ANT-MAG-B50-SMA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mm MAG Series magnetic base with SMA connector - ANT-MAG-B50-SMA - Linx Technologies
Merlin, OR, USA
50mm MAG Series magnetic base with SMA connector
ANT-MAG-B50-SMA
50mm MAG Series magnetic base with SMA connector ANT-MAG-B50-SMA
MAG Series Magnetic Bases Bases for ELE Series Antenna Elements MAG Series magnetic bases let you mount ELE Series antenna elements on vehicles or other metal surfaces without causing damage. The bases have a finish that protects against harsh weather. They’re available with diameters of 50mm, 66mm and 85mm and are fed by a 13.1-foot (4m) cable with a TNC, SMA or FCC Part 15 compliant RP-SMA connector on the other end. Nondestructive: rubber skin helps protect the metal surface Secure: powerful magnet keeps the base in place Durable: weatherized finish resists damage Customizable: custom cables and connectors are available

MAG Series Magnetic Bases

Bases for ELE Series Antenna Elements

MAG Series magnetic bases let you mount ELE Series antenna elements on vehicles or other metal surfaces without causing damage. The bases have a finish that protects against harsh weather. They’re available with diameters of 50mm, 66mm and 85mm and are fed by a 13.1-foot (4m) cable with a TNC, SMA or FCC Part 15 compliant RP-SMA connector on the other end.

  • Nondestructive: rubber skin helps protect the metal surface
  • Secure: powerful magnet keeps the base in place
  • Durable: weatherized finish resists damage
  • Customizable: custom cables and connectors are available
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antenna Mounts
Product Number ANT-MAG-B50-SMA
Product Name 50mm MAG Series magnetic base with SMA connector
Unlock Full Specs
to access all available technical data

Similar Products