The KP-5DPA-UIS5 is a quick-connect adapter for use with KP 1ft and 2 ft ProLine Parabolic Antennas designed specifically for the Ubiquiti® PrismStation™ 5AC, IsoStation™ 5AC and IsoStation™ M5 radios. The KP-5DPA-UIS5 is a push-in adapter that provides simplified installation with patented, quick-connect waveguide technology that is both weatherproofed and cables-less reducing interference when used with KP's 5 GHz Proline Parabolics in point-to-point applications. The KP-5DPA-UIS5 is also sold in kits with ProLine 1 ft and 2 ft Parabolic antennas.
| KP Performance Antennas | |
|---|---|
| Product Category | Antenna Mounts |
| Product Number | KP-5PDA-UIS5 |
| Product Name | Ubiquiti® : PS-5AC, IS-5AC, IS-M5 Quick-Connect Adapter for ProLine Parabolic Antennas |