Linx Technologies RF Antennas ANT-LTE-RPC-UFL

Description
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Description
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-LTE-RPC-UFL is a multiband embedded dipole antenna designed for cellular and IoT applications, supporting LTE-M and NB-IoT frequencies. It operates effectively across a frequency range of 617 MHz to 960 MHz, with a peak gain of up to 6.3 dBi and an efficiency of 64%. Additionally, it supports GNSS/GPS frequencies from 1553 MHz to 1609 MHz, achieving a peak gain of 5.0 dBi and an efficiency of 77%. This antenna features a compact design with dimensions of 98.4 mm x 14.9 mm x 0.8 mm and is equipped with a 100 mm long coaxial cable terminated with an MHF1/U.FL-compatible plug, facilitating easy integration into various devices. The adhesive backing, made from 3M 9888T, allows for secure mounting on a variety of surfaces, ensuring durability and protection against environmental factors. The operating temperature range is from -20 °C to +65 °C, making it suitable for diverse applications, including smart home networking and security systems.

Datasheet Summary
Powered by GS/AI

The ANT-LTE-RPC-UFL is a multiband embedded dipole antenna designed for cellular and IoT applications, supporting LTE-M and NB-IoT frequencies. It operates effectively across a frequency range of 617 MHz to 960 MHz, with a peak gain of up to 6.3 dBi and an efficiency of 64%. Additionally, it supports GNSS/GPS frequencies from 1553 MHz to 1609 MHz, achieving a peak gain of 5.0 dBi and an efficiency of 77%. This antenna features a compact design with dimensions of 98.4 mm x 14.9 mm x 0.8 mm and is equipped with a 100 mm long coaxial cable terminated with an MHF1/U.FL-compatible plug, facilitating easy integration into various devices. The adhesive backing, made from 3M 9888T, allows for secure mounting on a variety of surfaces, ensuring durability and protection against environmental factors. The operating temperature range is from -20 °C to +65 °C, making it suitable for diverse applications, including smart home networking and security systems.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-LTE-RPC-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-LTE-RPC-UFL
RF Antennas ANT-LTE-RPC-UFL
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-LTE-RPC-UFL
Product Name RF Antennas
Applications 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC3RM-1L3-SMS-S6 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers