Linx Technologies UC Series GPS Antenna (with RP-SMA connector) ANT-GPS-UC-RPS

Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC Series GPS Antenna (with RP-SMA connector) - ANT-GPS-UC-RPS - Linx Technologies
Merlin, OR, USA
UC Series GPS Antenna (with RP-SMA connector)
ANT-GPS-UC-RPS
UC Series GPS Antenna (with RP-SMA connector) ANT-GPS-UC-RPS
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available

UC Series GPS Antenna

The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end.

  • Performant: high gain improves receive sensitivity
  • Durable: weatherized package protects the antenna from damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-GPS-UC-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-UC-RPS
RF Antennas ANT-GPS-UC-RPS
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-GPS-UC-RPS ANT-GPS-UC-RPS
Product Name UC Series GPS Antenna (with RP-SMA connector) RF Antennas
Applications GPS GPS
Primary Frequency Range 1575.4 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details