Linx Technologies UC Series GPS Antenna (with MCX connector) ANT-GPS-UC-MCX

Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC Series GPS Antenna (with MCX connector) - ANT-GPS-UC-MCX - Linx Technologies
Merlin, OR, USA
UC Series GPS Antenna (with MCX connector)
ANT-GPS-UC-MCX
UC Series GPS Antenna (with MCX connector) ANT-GPS-UC-MCX
UC Series GPS Antenna The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end. Performant: high gain improves receive sensitivity Durable: weatherized package protects the antenna from damage in outdoor applications Customizable: custom colors, cables and connectors are available

UC Series GPS Antenna

The UC Series GPS antenna features high gain and a weatherized package. It’s a great choice for applications in telematics, navigation and fleet management. The antenna mounts with a magnet and is attached to an RG174 cable with an SMA, RP-SMA or MCX connector on the other end.

  • Performant: high gain improves receive sensitivity
  • Durable: weatherized package protects the antenna from damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-GPS-UC-MCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-GPS-UC-MCX
RF Antennas ANT-GPS-UC-MCX
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi MCX Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi MCX Male Magnetic

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-GPS-UC-MCX ANT-GPS-UC-MCX
Product Name UC Series GPS Antenna (with MCX connector) RF Antennas
Applications GPS GPS
Primary Frequency Range 1575.4 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL2-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers