Linx Technologies SH2 Series GPS/GNSS Antenna ANT-GPS-SH2-ccc

Description
Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and cable. This makes them ideal fortelematics, fleet management, navigation, trackingand other applications that require a compact,high-perform ance GPS antenna. For maximumcompatibility with the host receiver, the SH2accepts supply voltages from 2.5 to 5.5VDC and isprotected against shorts, over current, or reversepolarity situations. The antennas attach via a SMA,MCX, MMCX or customer-specified connector.
Datasheet
Description
Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and cable. This makes them ideal fortelematics, fleet management, navigation, trackingand other applications that require a compact,high-perform ance GPS antenna. For maximumcompatibility with the host receiver, the SH2accepts supply voltages from 2.5 to 5.5VDC and isprotected against shorts, over current, or reversepolarity situations. The antennas attach via a SMA,MCX, MMCX or customer-specified connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SH2 Series GPS/GNSS Antenna - ANT-GPS-SH2-ccc - Linx Technologies
Merlin, OR, USA
SH2 Series GPS/GNSS Antenna
ANT-GPS-SH2-ccc
SH2 Series GPS/GNSS Antenna ANT-GPS-SH2-ccc
Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and cable. This makes them ideal fortelematics, fleet management, navigation, trackingand other applications that require a compact,high-perform ance GPS antenna. For maximumcompatibility with the host receiver, the SH2accepts supply voltages from 2.5 to 5.5VDC and isprotected against shorts, over current, or reversepolarity situations. The antennas attach via a SMA,MCX, MMCX or customer-specified connector.

Covering both GPS and GLONASS frequencies,The high-performance SH2 Series GPS antennascombine superior performance and low powerconsumption. They are designed to survive theweather with an IP66 rating and UV stabilizedplastic and cable. This makes them ideal fortelematics, fleet management, navigation, trackingand other applications that require a compact,high-performance GPS antenna. For maximumcompatibility with the host receiver, the SH2accepts supply voltages from 2.5 to 5.5VDC and isprotected against shorts, over current, or reversepolarity situations. The antennas attach via a SMA,MCX, MMCX or customer-specified connector.

Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Antennas
Product Number ANT-GPS-SH2-ccc
Product Name SH2 Series GPS/GNSS Antenna
Applications GPS; GNSS
Pattern Type Omni directional
Polarization Circular
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers