Linx Technologies Tamper-Resistant Dual-Band WiFI WRT Antenna Series ANT-DB1-WRT-UFL

Description
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet
Description
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper-Resistant Dual-Band WiFI WRT Antenna Series - ANT-DB1-WRT-UFL - Linx Technologies
Merlin, OR, USA
Tamper-Resistant Dual-Band WiFI WRT Antenna Series
ANT-DB1-WRT-UFL
Tamper-Resistant Dual-Band WiFI WRT Antenna Series ANT-DB1-WRT-UFL
Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Expanding the popular and proprietary Linx WRT line, the dual-band WiFi WRT antenna supports legacy 2.4 GHz WiFi and newer 5.8 GHz band applications, in a single, compact antenna. The dual-band WiFi WRT antenna has a low profile and tamper resistant design that is perfect for challenging applications such wireless vending, security, traffic, and power equipment. Installing through a small hole in the enclosure the dual-band WiFi WRT antenna has an integrated closed-cell PSA seal, protecting critical equipment from harsh, external elements. The dipole version of the WRT is optimized for applications with non-conductive or RF transparent enclosures, with its integrated counterpoise eliminating the need for additional ground plane.Available as a standard version with 8.5 inch cable terminated with either an RP-SMA, SMA or U.Fl connector, the dual-band WiFi WRT antenna is easily customized with the cable length and connector of your choice. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available in 418MHz, 433MHz, 868MHz, 916MHz, 2.45GHz and dual-band 2.45GHz / 5.8GHz, it's attached to an 8.5-inch long (216mm) RG174 cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. The 868MHz, 916MHz and 2.4GHz models are also available with a 1.32mm cable and U.FL/MHF compatible connector.Key Benefits: Tamper-resistant: difficult to break Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz/5.8GHz WRT Series Low Profile Dome 1/2 Wave Dipole Antenna, U.FL/MHF Compatible Connector

Antennas 2.4GHz/5.8GHz WRT Series Low Profile Dome 1/2 Wave Dipole Antenna, U.FL/MHF Compatible Connector

Buy Now Datasheet
RF Antennas - ANT-DB1-WRT-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-WRT-UFL
RF Antennas ANT-DB1-WRT-UFL
2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 5GHz, 6GHz 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee Dome RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 6.8dBi, 7dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-WRT-UFL ANT-DB1-WRT-UFL ANT-DB1-WRT-UFL
Product Name Tamper-Resistant Dual-Band WiFI WRT Antenna Series Antennas RF Antennas
Applications Wireless Vending, Security, Traffic, and Power Equipment 802.11, 802.15.4, Bluetooth, WiFi 4, WiFi 5, WiFi 6, ZigBee
Primary Frequency Range 2450.0 to 5800.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
915MHz 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-9152.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details