Linx Technologies HDP Series Tri-Band Antenna (with TNC connector) ANT-DB1-HDP-TNC

Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP Series Tri-Band Antenna (with TNC connector) - ANT-DB1-HDP-TNC - Linx Technologies
Merlin, OR, USA
HDP Series Tri-Band Antenna (with TNC connector)
ANT-DB1-HDP-TNC
HDP Series Tri-Band Antenna (with TNC connector) ANT-DB1-HDP-TNC
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available

HDP Series Multi-Band Antennas

Stick-On Half-Wave Dipoles with Horizontal Orientation

HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.

  • Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications
  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: weatherized housing resists damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Horizontal Dual Band Ant. TNC Connector

Antennas Horizontal Dual Band Ant. TNC Connector

Buy Now
RF Antennas - ANT-DB1-HDP-TNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-HDP-TNC
RF Antennas ANT-DB1-HDP-TNC
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi TNC Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi TNC Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-HDP-TNC ANT-DB1-HDP-TNC ANT-DB1-HDP-TNC
Product Name HDP Series Tri-Band Antenna (with TNC connector) Antennas RF Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71 - 1.99 GHz, 2.4 - 2.48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 100794 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 3.5 dB
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details