Linx Technologies HDP Series Tri-Band Antenna (with RP-SMA connector) ANT-DB1-HDP-RPS

Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDP Series Tri-Band Antenna (with RP-SMA connector) - ANT-DB1-HDP-RPS - Linx Technologies
Merlin, OR, USA
HDP Series Tri-Band Antenna (with RP-SMA connector)
ANT-DB1-HDP-RPS
HDP Series Tri-Band Antenna (with RP-SMA connector) ANT-DB1-HDP-RPS
HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available

HDP Series Multi-Band Antennas

Stick-On Half-Wave Dipoles with Horizontal Orientation

HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.

  • Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications
  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: weatherized housing resists damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Dual Rf Antenna - 875-ANT-DB1-HDP-RPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Rf Antenna
875-ANT-DB1-HDP-RPS
Dual Rf Antenna 875-ANT-DB1-HDP-RPS
Antennas Horizontal Dual Band Ant. RPSMA Connecto Product overview: ANT-DB1-HDP-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-DB1-HDP-RPS can be used for catalog matching and distributor lookup.

Antennas Horizontal Dual Band Ant. RPSMA Connecto Product overview: ANT-DB1-HDP-RPS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-DB1-HDP-RPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Horizontal Dual Band Ant. RPSMA Connector

Antennas Horizontal Dual Band Ant. RPSMA Connector

Buy Now
RF Antennas - ANT-DB1-HDP-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-HDP-RPS
RF Antennas ANT-DB1-HDP-RPS
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi RP-SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.401GHz ~ 2.483GHz 0.2dBi, -3.3dBi, 0dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-DB1-HDP-RPS 875-ANT-DB1-HDP-RPS ANT-DB1-HDP-RPS ANT-DB1-HDP-RPS
Product Name HDP Series Tri-Band Antenna (with RP-SMA connector) Dual Rf Antenna Antennas RF Antennas
Applications Multi-band RF Testing
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71 - 1.99 GHz, 2.4 - 2.48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2108787 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 3 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers