Linx Technologies 916MHz MHW Series Dipole Antenna (SMA, 79'' Cable) ANT-916-MHW-SMA-S

Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-916-MHW-SMA-S is a module antenna designed for single band applications, specifically optimized for LoRaWAN and LPWAN wireless communication. It features an omnidirectional radiation pattern, making it suitable for remote mounting with adhesive attachment. The antenna has a gain ranging from 3 to 6 dBi, with a maximum gain of 5.4 dB, and operates within a frequency range of 902 to 930 MHz. This antenna utilizes an SMA termination and has a single port configuration, with a VSWR of less than 1.9:1 and an impedance of 50 Ω. The product dimensions include a length of 138 mm, a width of 15.5 mm, and a height of 9.7 mm, with a weight of 44 g. It is compliant with EU RoHS directives, ensuring it meets environmental standards. The antenna is suitable for various applications, including sensor networks and Wi-Fi, making it a versatile choice for engineers looking for reliable RF solutions.

Datasheet Summary
Powered by GS/AI

The ANT-916-MHW-SMA-S is a module antenna designed for single band applications, specifically optimized for LoRaWAN and LPWAN wireless communication. It features an omnidirectional radiation pattern, making it suitable for remote mounting with adhesive attachment. The antenna has a gain ranging from 3 to 6 dBi, with a maximum gain of 5.4 dB, and operates within a frequency range of 902 to 930 MHz. This antenna utilizes an SMA termination and has a single port configuration, with a VSWR of less than 1.9:1 and an impedance of 50 Ω. The product dimensions include a length of 138 mm, a width of 15.5 mm, and a height of 9.7 mm, with a weight of 44 g. It is compliant with EU RoHS directives, ensuring it meets environmental standards. The antenna is suitable for various applications, including sensor networks and Wi-Fi, making it a versatile choice for engineers looking for reliable RF solutions.

Suppliers

Company
Product
Description
Supplier Links
916MHz MHW Series Dipole Antenna (SMA, 79'' Cable) - ANT-916-MHW-SMA-S - Linx Technologies
Merlin, OR, USA
916MHz MHW Series Dipole Antenna (SMA, 79'' Cable)
ANT-916-MHW-SMA-S
916MHz MHW Series Dipole Antenna (SMA, 79'' Cable) ANT-916-MHW-SMA-S
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available

MHW Series Antennas

Stick-On Half-Wave Dipoles

MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end.

  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: flexible shafts protect the antenna from shock
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 916MHz MHW Dipole SMA, 79'' Cable

Antennas 916MHz MHW Dipole SMA, 79'' Cable

Buy Now Datasheet
RF Antennas - ANT-916-MHW-SMA-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 816MHz ~ 1.016GHz 5.4dBi SMA Male Adhesive

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Center-Fed Double RF Antenna 816MHz ~ 1.016GHz 5.4dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-916-MHW-SMA-S ANT-916-MHW-SMA-S ANT-916-MHW-SMA-S
Product Name 916MHz MHW Series Dipole Antenna (SMA, 79'' Cable) Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 848.0 to 984.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195849-5 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 2 dB
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details