Linx Technologies RF Antennas ANT-916-ID-2000-RPS

Description
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount
Datasheet
Description
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-916-ID-2000-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 895MHz ~ 945MHz 1.6dBi RP-SMA Male Bracket Mount

Buy Now Datasheet
Antennas 916MHz, 2m, RP-SMA

Antennas 916MHz, 2m, RP-SMA

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-916-ID-2000-RPS ANT-916-ID-2000-RPS
Product Name RF Antennas Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details