Linx Technologies 916MHz HE Series Antenna (Through-Hole) ANT-916-HETH

Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet
Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz HE Series Antenna (Through-Hole) - ANT-916-HETH - Linx Technologies
Merlin, OR, USA
916MHz HE Series Antenna (Through-Hole)
ANT-916-HETH
916MHz HE Series Antenna (Through-Hole) ANT-916-HETH
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available

HE Series Helical Antennas

Embedded Quarter-Wave Coils

Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles.

  • Affordable: priced for cost-sensitive applications
  • Compact: precision-wound coil fits in small spaces
  • Versatile: surface and through-hole mount styles are available
Supplier's Site Datasheet
Through-Hole 916MHz Rf Antenna - 875-ANT-916-HETH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 916MHz Rf Antenna
875-ANT-916-HETH
Through-Hole 916MHz Rf Antenna 875-ANT-916-HETH
Antennas Through Hole 1/4 Wave Helical 916MHz Product overview: ANT-916-HETH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Through-Hole, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-HETH can be used for catalog matching and distributor lookup.

Antennas Through Hole 1/4 Wave Helical 916MHz Product overview: ANT-916-HETH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Through-Hole, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-HETH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-916-HETH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-HETH
RF Antennas ANT-916-HETH
915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Through Hole

915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Through Hole 1/4 Wave Helical 916MHz

Antennas Through Hole 1/4 Wave Helical 916MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-HETH 875-ANT-916-HETH ANT-916-HETH ANT-916-HETH
Product Name 916MHz HE Series Antenna (Through-Hole) Through-Hole 916MHz Rf Antenna RF Antennas Antennas
Applications OEM RF Testing ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
4G LTE Ceramic SMD Antenna for Reliable High-Speed Connectivity - ET-WAG-P-LTE8-00-003 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting Internal; Portable
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers