Linx Technologies 916MHz HE Series Antenna (Surface-Mount) ANT-916-HESM

Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet
Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916MHz HE Series Antenna (Surface-Mount) - ANT-916-HESM - Linx Technologies
Merlin, OR, USA
916MHz HE Series Antenna (Surface-Mount)
ANT-916-HESM
916MHz HE Series Antenna (Surface-Mount) ANT-916-HESM
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available

HE Series Helical Antennas

Embedded Quarter-Wave Coils

Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles.

  • Affordable: priced for cost-sensitive applications
  • Compact: precision-wound coil fits in small spaces
  • Versatile: surface and through-hole mount styles are available
Supplier's Site Datasheet
SMD 916MHz Rf Antenna - 875-ANT-916-HESM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 916MHz Rf Antenna
875-ANT-916-HESM
SMD 916MHz Rf Antenna 875-ANT-916-HESM
Antennas SMD 1/4 Wave Helical 916MHz Product overview: ANT-916-HESM from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-HESM can be used for catalog matching and distributor lookup.

Antennas SMD 1/4 Wave Helical 916MHz Product overview: ANT-916-HESM from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 916MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-HESM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMD 1/4 Wave Helical 916MHz

Antennas SMD 1/4 Wave Helical 916MHz

Buy Now
RF Antennas - ANT-916-HESM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-HESM
RF Antennas ANT-916-HESM
915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-916-HESM 875-ANT-916-HESM ANT-916-HESM ANT-916-HESM
Product Name 916MHz HE Series Antenna (Surface-Mount) SMD 916MHz Rf Antenna Antennas RF Antennas
Applications OEM RF Testing ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers