Linx Technologies Antennas ANT-868-USP

Description
Antennas MicroSplatch Planar Antenna 868MHz, SMD
Datasheet
Description
Antennas MicroSplatch Planar Antenna 868MHz, SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ANT-868-USP
Antennas ANT-868-USP
Antennas MicroSplatch Planar Antenna 868MHz, SMD

Antennas MicroSplatch Planar Antenna 868MHz, SMD

Buy Now
RF Antennas - ANT-868-USP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-USP
RF Antennas ANT-868-USP
868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-868-USP ANT-868-USP
Product Name Antennas RF Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers