Linx Technologies 868MHz PML Series Antenna ANT-868-PML

Description
PML Series Antennas Permanent-Mount Half-Wave Dipoles PML Series antennas are available at 868MHz and 916MHz. Each antenna has a base that tilts 180°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. It mounts through a hole in the product case and is secured with a nut or threaded fastener. A 12-inch (305mm) RG178 cable can be used to attach the antenna to a connector or PCB. Adjustable: tilting base lets you reorient the antenna for performance, storage and shipment Affordable: cable solders to the board; no need to purchase a connector Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet
Description
PML Series Antennas Permanent-Mount Half-Wave Dipoles PML Series antennas are available at 868MHz and 916MHz. Each antenna has a base that tilts 180°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. It mounts through a hole in the product case and is secured with a nut or threaded fastener. A 12-inch (305mm) RG178 cable can be used to attach the antenna to a connector or PCB. Adjustable: tilting base lets you reorient the antenna for performance, storage and shipment Affordable: cable solders to the board; no need to purchase a connector Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz PML Series Antenna - ANT-868-PML - Linx Technologies
Merlin, OR, USA
868MHz PML Series Antenna
ANT-868-PML
868MHz PML Series Antenna ANT-868-PML
PML Series Antennas Permanent-Mount Half-Wave Dipoles PML Series antennas are available at 868MHz and 916MHz. Each antenna has a base that tilts 180°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. It mounts through a hole in the product case and is secured with a nut or threaded fastener. A 12-inch (305mm) RG178 cable can be used to attach the antenna to a connector or PCB. Adjustable: tilting base lets you reorient the antenna for performance, storage and shipment Affordable: cable solders to the board; no need to purchase a connector Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

PML Series Antennas

Permanent-Mount Half-Wave Dipoles

PML Series antennas are available at 868MHz and 916MHz. Each antenna has a base that tilts 180°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. It mounts through a hole in the product case and is secured with a nut or threaded fastener. A 12-inch (305mm) RG178 cable can be used to attach the antenna to a connector or PCB.

  • Adjustable: tilting base lets you reorient the antenna for performance, storage and shipment
  • Affordable: cable solders to the board; no need to purchase a connector
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site
RF Antennas - ANT-868-PML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-PML
RF Antennas ANT-868-PML
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi Solder Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 853MHz ~ 883MHz -2.0dBi Solder Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
ANT-868-PML
Antennas ANT-868-PML
Antennas Perm Mnt RAngle Swvl 1/2 Wave Whip 868MHz

Antennas Perm Mnt RAngle Swvl 1/2 Wave Whip 868MHz

Buy Now

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-868-PML ANT-868-PML ANT-868-PML
Product Name 868MHz PML Series Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details