Linx Technologies RF Antennas ANT-868-ID-2000-SMA

Description
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 848MHz ~ 898MHz 0.6dBi SMA Male Bracket Mount
Datasheet
Description
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 848MHz ~ 898MHz 0.6dBi SMA Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-868-ID-2000-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 848MHz ~ 898MHz 0.6dBi SMA Male Bracket Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 848MHz ~ 898MHz 0.6dBi SMA Male Bracket Mount

Buy Now Datasheet
Antennas 868MHz, 2m, SMA

Antennas 868MHz, 2m, SMA

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-868-ID-2000-SMA ANT-868-ID-2000-SMA
Product Name RF Antennas Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 0600-00010-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Telemetry Antennas - 2222683 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details