Linx Technologies RF Antennas ANT-868-CW-RCS-SMA

Description
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 880MHz 3.6dBi SMA Male Connector Mount
Datasheet
Description
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 880MHz 3.6dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-868-CW-RCS-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 880MHz 3.6dBi SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Right Angle RF Antenna 850MHz ~ 880MHz 3.6dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RCS Weatherized 1/2 Wave Whip, 868MHz, SMA Right Angle

Antennas RCS Weatherized 1/2 Wave Whip, 868MHz, SMA Right Angle

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-868-CW-RCS-SMA ANT-868-CW-RCS-SMA
Product Name RF Antennas Antennas
Applications ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details