Linx Technologies 868MHz CW Series Antenna (with RP-SMA connector) ANT-868-CW-QW

Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet
Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz CW Series Antenna (with RP-SMA connector) - ANT-868-CW-QW - Linx Technologies
Merlin, OR, USA
868MHz CW Series Antenna (with RP-SMA connector)
ANT-868-CW-QW
868MHz CW Series Antenna (with RP-SMA connector) ANT-868-CW-QW
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available

The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: wide bandwidth covers more frequencies than similar antennas
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors are available
Supplier's Site Datasheet
868MHz Rf Antenna - 875-ANT-868-CW-QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-CW-QW
868MHz Rf Antenna 875-ANT-868-CW-QW
Antennas RPSMA Connectorized 1/4 Wave Whip 868MHz Product overview: ANT-868-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-QW can be used for catalog matching and distributor lookup.

Antennas RPSMA Connectorized 1/4 Wave Whip 868MHz Product overview: ANT-868-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Connectorized 1/4 Wave Whip 868MHz

Antennas RPSMA Connectorized 1/4 Wave Whip 868MHz

Buy Now
RF Antennas - ANT-868-CW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-CW-QW
RF Antennas ANT-868-CW-QW
700MHz, 750MHz, 800MHz, 900MHz, 950MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 750MHz ~ 950MHz 1.6dBi RP-SMA Male Connector Mount

700MHz, 750MHz, 800MHz, 900MHz, 950MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 750MHz ~ 950MHz 1.6dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-CW-QW 875-ANT-868-CW-QW ANT-868-CW-QW ANT-868-CW-QW
Product Name 868MHz CW Series Antenna (with RP-SMA connector) 868MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 750.0 to 950.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers