Linx Technologies 868MHz HW Series Antenna (with RP-SMA connector) ANT-868-CW-HW

Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHz HW Series Antenna (with RP-SMA connector) - ANT-868-CW-HW - Linx Technologies
Merlin, OR, USA
868MHz HW Series Antenna (with RP-SMA connector)
ANT-868-CW-HW
868MHz HW Series Antenna (with RP-SMA connector) ANT-868-CW-HW
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
868MHz Rf Antenna - 875-ANT-868-CW-HW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-ANT-868-CW-HW
868MHz Rf Antenna 875-ANT-868-CW-HW
Antennas RPSMA 1/2 Wave Dipole Whip 868MHz Product overview: ANT-868-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-HW can be used for catalog matching and distributor lookup.

Antennas RPSMA 1/2 Wave Dipole Whip 868MHz Product overview: ANT-868-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-868-CW-HW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA 1/2 Wave Dipole Whip 868MHz

Antennas RPSMA 1/2 Wave Dipole Whip 868MHz

Buy Now Datasheet
RF Antennas - ANT-868-CW-HW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-868-CW-HW
RF Antennas ANT-868-CW-HW
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz 0dBi RP-SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz 0dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-868-CW-HW 875-ANT-868-CW-HW ANT-868-CW-HW ANT-868-CW-HW
Product Name 868MHz HW Series Antenna (with RP-SMA connector) 868MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 855.0 to 880.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers