Linx Technologies RF Antennas ANT-450-CW-QW-SMA

Description
458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi SMA Male Connector Mount
Datasheet
Description
458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-450-CW-QW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi SMA Male Connector Mount

458MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 450MHz ~ 470MHz 3.4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-450-CW-QW-SMA
Product Name RF Antennas
Applications 5G, Cellular, LTE, NR, mMTC, NB-IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details