Linx Technologies 433MHz LP Series Antenna ANT-433-PW-LP

Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet
Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz LP Series Antenna - ANT-433-PW-LP - Linx Technologies
Merlin, OR, USA
433MHz LP Series Antenna
ANT-433-PW-LP
433MHz LP Series Antenna ANT-433-PW-LP
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

LP Series Reduced-Height Antennas

Permanent-Mount Quarter-Wave Monopoles

The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
RF Antennas - ANT-433-PW-LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-PW-LP
RF Antennas ANT-433-PW-LP
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 427MHz ~ 439MHz -1.9dBi Screw-Mount Panel Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 427MHz ~ 439MHz -1.9dBi Screw-Mount Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 433MHz

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 433MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-433-PW-LP ANT-433-PW-LP ANT-433-PW-LP
Product Name 433MHz LP Series Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-1440 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details