Linx Technologies 433MHz RH Series Antenna ANT-433-CW-RH

Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz RH Series Antenna - ANT-433-CW-RH - Linx Technologies
Merlin, OR, USA
433MHz RH Series Antenna
ANT-433-CW-RH
433MHz RH Series Antenna ANT-433-CW-RH
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
433MH Rf Antenna - 875-ANT-433-CW-RH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MH Rf Antenna
875-ANT-433-CW-RH
433MH Rf Antenna 875-ANT-433-CW-RH
Antennas RPSMA Reduced Height 1/4 Wave Whip 433MH Product overview: ANT-433-CW-RH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-RH can be used for catalog matching and distributor lookup.

Antennas RPSMA Reduced Height 1/4 Wave Whip 433MH Product overview: ANT-433-CW-RH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-RH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-433-CW-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-CW-RH
RF Antennas ANT-433-CW-RH
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 425MHz ~ 440MHz -5.6dBi RP-SMA Male Connector Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 425MHz ~ 440MHz -5.6dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Reduced Height 1/4 Wave Whip 433MHz

Antennas RPSMA Reduced Height 1/4 Wave Whip 433MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-CW-RH 875-ANT-433-CW-RH ANT-433-CW-RH ANT-433-CW-RH
Product Name 433MHz RH Series Antenna 433MH Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 425.0 to 440.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Multi-Band Antennas - 115743 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to 2690.0 MHz
Gain 2.5 dB
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details