Linx Technologies 433MHz RAH Series Antenna ANT-433-CW-RAH

Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz RAH Series Antenna - ANT-433-CW-RAH - Linx Technologies
Merlin, OR, USA
433MHz RAH Series Antenna
ANT-433-CW-RAH
433MHz RAH Series Antenna ANT-433-CW-RAH
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAH Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 433MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 433MHz

Buy Now Datasheet
RF Antennas - ANT-433-CW-RAH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-CW-RAH
RF Antennas ANT-433-CW-RAH
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 425MHz ~ 440MHz -5dBi RP-SMA Male Connector Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 425MHz ~ 440MHz -5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-433-CW-RAH ANT-433-CW-RAH ANT-433-CW-RAH
Product Name 433MHz RAH Series Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 425.0 to 440.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers