Linx Technologies 433MHz HWR Series 1/4-Wave Antenna (with SMA connector) ANT-433-CW-HWR-SMA

Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet
Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz HWR Series 1/4-Wave Antenna (with SMA connector) - ANT-433-CW-HWR-SMA - Linx Technologies
Merlin, OR, USA
433MHz HWR Series 1/4-Wave Antenna (with SMA connector)
ANT-433-CW-HWR-SMA
433MHz HWR Series 1/4-Wave Antenna (with SMA connector) ANT-433-CW-HWR-SMA
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available

HWR Series Antennas

Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases

The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom cables and connectors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-CW-HWR-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-CW-HWR-SMA
433MHz Rf Antenna 875-ANT-433-CW-HWR-SMA
Antennas SMA Tilt Swivel 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-HWR-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-HWR-S MA can be used for catalog matching and distributor lookup.

Antennas SMA Tilt Swivel 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-HWR-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-HWR-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMA Tilt Swivel 1/4 Wave Whip 433MHz

Antennas SMA Tilt Swivel 1/4 Wave Whip 433MHz

Buy Now Datasheet
RF Antennas - ANT-433-CW-HWR-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 418MHz ~ 448MHz 1.1dBi SMA Male Connector Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 418MHz ~ 448MHz 1.1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-CW-HWR-SMA 875-ANT-433-CW-HWR-SMA ANT-433-CW-HWR-SMA ANT-433-CW-HWR-SMA
Product Name 433MHz HWR Series 1/4-Wave Antenna (with SMA connector) 433MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 853.0 to 883.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
GSM & GPRS Antennas - 1248692 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details