Linx Technologies Antennas ANT-418-USP

Description
Antennas MicroSplatch Planar Antenna 418MHz, SMD
Datasheet
Description
Antennas MicroSplatch Planar Antenna 418MHz, SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ANT-418-USP
Antennas ANT-418-USP
Antennas MicroSplatch Planar Antenna 418MHz, SMD

Antennas MicroSplatch Planar Antenna 418MHz, SMD

Buy Now
RF Antennas - ANT-418-USP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-USP
RF Antennas ANT-418-USP
418MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 414MHz ~ 422MHz -8.9dBi Solder Surface Mount

418MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 414MHz ~ 422MHz -8.9dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-418-USP ANT-418-USP
Product Name Antennas RF Antennas
Applications Alarms, ISM, Remote Control, Security Systems
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers