Linx Technologies 418MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) ANT-418-MHW-SMA-L

Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet
Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) - ANT-418-MHW-SMA-L - Linx Technologies
Merlin, OR, USA
418MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable)
ANT-418-MHW-SMA-L
418MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) ANT-418-MHW-SMA-L
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available

MHW Series Antennas

Stick-On Half-Wave Dipoles

MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end.

  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: flexible shafts protect the antenna from shock
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 418MHz MHW Dipole SMA, 180'' Cable

Antennas 418MHz MHW Dipole SMA, 180'' Cable

Buy Now Datasheet
RF Antennas - ANT-418-MHW-SMA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi SMA Male Adhesive

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-418-MHW-SMA-L ANT-418-MHW-SMA-L ANT-418-MHW-SMA-L
Product Name 418MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 408.0 to 428.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
433MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433PC-5L10CP42-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers