Linx Technologies 418MHz RH Series Antenna ANT-418-CW-RH

Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz RH Series Antenna - ANT-418-CW-RH - Linx Technologies
Merlin, OR, USA
418MHz RH Series Antenna
ANT-418-CW-RH
418MHz RH Series Antenna ANT-418-CW-RH
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
418MH Rf Antenna - 875-ANT-418-CW-RH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
418MH Rf Antenna
875-ANT-418-CW-RH
418MH Rf Antenna 875-ANT-418-CW-RH
Antennas RPSMA Reduced Height 1/4 Wave Whip 418MH Product overview: ANT-418-CW-RH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-RH can be used for catalog matching and distributor lookup.

Antennas RPSMA Reduced Height 1/4 Wave Whip 418MH Product overview: ANT-418-CW-RH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MH. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-RH can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT-418-CW-RH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-CW-RH
RF Antennas ANT-418-CW-RH
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 413MHz ~ 423MHz -6.7dBi RP-SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 413MHz ~ 423MHz -6.7dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Reduced Height 1/4 Wave Whip 418MHz

Antennas RPSMA Reduced Height 1/4 Wave Whip 418MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-418-CW-RH 875-ANT-418-CW-RH ANT-418-CW-RH ANT-418-CW-RH
Product Name 418MHz RH Series Antenna 418MH Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 413.0 to 423.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108964-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers