Linx Technologies 418MHz HW Series Antenna (with RP-SMA connector) ANT-418-CW-HW

Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz HW Series Antenna (with RP-SMA connector) - ANT-418-CW-HW - Linx Technologies
Merlin, OR, USA
418MHz HW Series Antenna (with RP-SMA connector)
ANT-418-CW-HW
418MHz HW Series Antenna (with RP-SMA connector) ANT-418-CW-HW
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
418MHz Rf Antenna - 875-ANT-418-CW-HW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
418MHz Rf Antenna
875-ANT-418-CW-HW
418MHz Rf Antenna 875-ANT-418-CW-HW
Antennas RPSMA 1/4 Wave Monopole Whip 418MHz Product overview: ANT-418-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-HW can be used for catalog matching and distributor lookup.

Antennas RPSMA 1/4 Wave Monopole Whip 418MHz Product overview: ANT-418-CW-HW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-HW can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas RPSMA 1/4 Wave Monopole Whip 418MHz

Antennas RPSMA 1/4 Wave Monopole Whip 418MHz

Buy Now Datasheet
RF Antennas - ANT-418-CW-HW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-CW-HW
RF Antennas ANT-418-CW-HW
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 403MHz ~ 433MHz 0dBi RP-SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 403MHz ~ 433MHz 0dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-418-CW-HW 875-ANT-418-CW-HW ANT-418-CW-HW ANT-418-CW-HW
Product Name 418MHz HW Series Antenna (with RP-SMA connector) 418MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 403.0 to 433.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 10dBi Fiberglass Antenna With N Male St. Connector - ET-WC10FG4-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers