Linx Technologies 418MHz HD Series Antenna ANT-418-CW-HD

Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz HD Series Antenna - ANT-418-CW-HD - Linx Technologies
Merlin, OR, USA
418MHz HD Series Antenna
ANT-418-CW-HD
418MHz HD Series Antenna ANT-418-CW-HD
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector.

  • Tough: heavy-duty protective jacket resists shock, harsh weather and tampering
  • Compact: reduced-height package fits in small spaces
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
418MHz Rf Antenna - 875-ANT-418-CW-HD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
418MHz Rf Antenna
875-ANT-418-CW-HD
418MHz Rf Antenna 875-ANT-418-CW-HD
Antennas RPSMA Heavy Duty 1/4 Wave Whip 418MHz Product overview: ANT-418-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-HD can be used for catalog matching and distributor lookup.

Antennas RPSMA Heavy Duty 1/4 Wave Whip 418MHz Product overview: ANT-418-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-HD can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT-418-CW-HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-CW-HD
RF Antennas ANT-418-CW-HD
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 410MHz ~ 425MHz -1.8dBi RP-SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 410MHz ~ 425MHz -1.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Heavy Duty 1/4 Wave Whip 418MHz

Antennas RPSMA Heavy Duty 1/4 Wave Whip 418MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-418-CW-HD 875-ANT-418-CW-HD ANT-418-CW-HD ANT-418-CW-HD
Product Name 418MHz HD Series Antenna 418MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 410.0 to 425.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 5DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9155PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 to 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers