Linx Technologies 315MHz HE Series Antenna (Through-Hole) ANT-315-HETH

Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet
Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz HE Series Antenna (Through-Hole) - ANT-315-HETH - Linx Technologies
Merlin, OR, USA
315MHz HE Series Antenna (Through-Hole)
ANT-315-HETH
315MHz HE Series Antenna (Through-Hole) ANT-315-HETH
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available

HE Series Helical Antennas

Embedded Quarter-Wave Coils

Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles.

  • Affordable: priced for cost-sensitive applications
  • Compact: precision-wound coil fits in small spaces
  • Versatile: surface and through-hole mount styles are available
Supplier's Site Datasheet
Through-Hole 315MHz Rf Antenna - 875-ANT-315-HETH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 315MHz Rf Antenna
875-ANT-315-HETH
Through-Hole 315MHz Rf Antenna 875-ANT-315-HETH
Antennas Through Hole 1/4 Wave Helical 315MHz Product overview: ANT-315-HETH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Through-Hole, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-HETH can be used for catalog matching and distributor lookup.

Antennas Through Hole 1/4 Wave Helical 315MHz Product overview: ANT-315-HETH from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Through-Hole, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-HETH can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas Through Hole 1/4 Wave Helical 315MHz

Antennas Through Hole 1/4 Wave Helical 315MHz

Buy Now Datasheet
RF Antennas - ANT-315-HETH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-HETH
RF Antennas ANT-315-HETH
315MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 305MHz ~ 325MHz Solder Through Hole

315MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 305MHz ~ 325MHz Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-315-HETH 875-ANT-315-HETH ANT-315-HETH ANT-315-HETH
Product Name 315MHz HE Series Antenna (Through-Hole) Through-Hole 315MHz Rf Antenna Antennas RF Antennas
Applications OEM RF Testing Alarms, ISM, Remote Control, Security Systems
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details