Linx Technologies 315MHz RCS Series Antenna ANT-315-CW-RCS

Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz RCS Series Antenna - ANT-315-CW-RCS - Linx Technologies
Merlin, OR, USA
315MHz RCS Series Antenna
ANT-315-CW-RCS
315MHz RCS Series Antenna ANT-315-CW-RCS
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCS Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
315MHz Rf Antenna - 875-ANT-315-CW-RCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHz Rf Antenna
875-ANT-315-CW-RCS
315MHz Rf Antenna 875-ANT-315-CW-RCS
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 315MHz Product overview: ANT-315-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-CW-RCS can be used for catalog matching and distributor lookup.

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 315MHz Product overview: ANT-315-CW-RCS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-CW-RCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 315MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 315MHz

Buy Now Datasheet
RF Antennas - ANT-315-CW-RCS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-CW-RCS
RF Antennas ANT-315-CW-RCS
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 310MHz ~ 320MHz RP-SMA Male Connector Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 310MHz ~ 320MHz RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-315-CW-RCS 875-ANT-315-CW-RCS ANT-315-CW-RCS ANT-315-CW-RCS
Product Name 315MHz RCS Series Antenna 315MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 310.0 to 320.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 2766681P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details