Linx Technologies 315MHz HW Series Antenna (with SMA connector) ANT-315-CW-HW-SMA

Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz HW Series Antenna (with SMA connector) - ANT-315-CW-HW-SMA - Linx Technologies
Merlin, OR, USA
315MHz HW Series Antenna (with SMA connector)
ANT-315-CW-HW-SMA
315MHz HW Series Antenna (with SMA connector) ANT-315-CW-HW-SMA
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMA 1/4 Wave Monopole Whip 315MHz

Antennas SMA 1/4 Wave Monopole Whip 315MHz

Buy Now Datasheet
RF Antennas - ANT-315-CW-HW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 304MHz ~ 325MHz 0dBi SMA Male Connector Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 304MHz ~ 325MHz 0dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-315-CW-HW-SMA ANT-315-CW-HW-SMA ANT-315-CW-HW-SMA
Product Name 315MHz HW Series Antenna (with SMA connector) Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 304.0 to 325.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details